19267-0375详情
Molex 19267-0375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Maximum Operating Temperature
+ 135 C
Minimum Shrink Temperature
- 55 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
4
Part # Aliases
PF-3-1BK 0192670375
Manufacturer
Molex
Brand
Molex
RoHS
Details
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
系列
19267
包装
Bulk
颜色
Black
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
19267-0375拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。