19270-0053详情
Molex 19270-0053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Maximum Operating Temperature
+ 110 C
Minimum Shrink Temperature
- 55 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
PFB-20-1RD 0192700053
Manufacturer
Molex
Brand
Molex
包装
Bulk
系列
19270
类型
重墙
颜色
Red
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
19270-0053拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。