2021431052详情
Molex 2021431052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
11.99 mm
Minimum Cable Diameter (mm)
5.99 mm
Angle
Straight
Approvals
UL
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip with Strain Relief
Package
Bulk
Base Product Number
202143
厂商
Molex
Product Status
活跃
系列
*
组成
Non-Metallic
知识产权评级
IP68
2021431052拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。