204532-1501详情
Molex 204532-1501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 105 C
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
2045321501 02045321501
Package
Bulk
Base Product Number
204532
厂商
Molex
Product Status
活跃
包装
Bulk
系列
*
行数
1 Row
螺距
1.25 mm
204532-1501拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。