2070545226详情
Molex 2070545226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Package
Bulk
Base Product Number
207054
厂商
Molex
Product Status
活跃
系列
*
2070545226拓展信息








哦! 它是空的。