2084262002详情
Molex 2084262002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
Manufacturer part #
C00900800
Material (details)
Base: PBT · O-ring seals: NBR (silicone-free) · Threaded body: brass (tin-plated) · Release and backing ring: POM · Grab ring: stainless steel · Collar: brass (nickel-plated)
Min. ambient temperature
-20°C
Max. operating pressure
10bar
Max. ambient temperature
+50°C
类型
Cross connection
0个相似型号
2084262002拓展信息








哦! 它是空的。