212195-0046详情
Molex 212195-0046重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tradename
Sentrality
Factory Pack QuantityFactory Pack Quantity
400
Part # Aliases
2121950046 02121950046
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
Base Product Number
212195
厂商
Molex
Product Status
活跃
系列
212195
包装
Reel
终端
Crimp
颜色
-
线规
-
端子类型
Female, Receptacle (Socket)
212195-0046拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。