2145864080详情
Molex 2145864080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
Base Product Number
214586
厂商
Molex
Product Status
活跃
系列
*
2145864080拓展信息








哦! 它是空的。