2145867624详情
Molex 2145867624重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4
Manufacturer Part Number
40-310-30/30-psi/kPa
Case Style
Center Back Mount
Range
-30 Hg-30 psi
Manufacturer
NOSHOK
Product Status
活跃
厂商
Molex
Base Product Number
214586
Package
Bulk
系列
*
2145867624拓展信息








哦! 它是空的。