215953-0041详情
Molex 215953-0041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Molex
Brand
Molex
Tradename
Micro-Fit
RoHS
Details
Package
Bulk
Base Product Number
215953
厂商
Molex
Product Status
活跃
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
Wire Gauge Max
16 AWG
系列
215953
性别
Male
终端样式
Crimp
产品
Terminals
产品类别
Molex
215953-0041拓展信息








哦! 它是空的。