2210503061详情
Molex 2210503061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
6
Manufacturer Part Number
358033
Case Style
Lower Mount
Range
0-300 psi
Manufacturer
US Gauge
Package
Bulk
Base Product Number
221050
厂商
Molex
Product Status
活跃
系列
*
2210503061拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。