2210507928详情
Molex 2210507928重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Tool steel
质量
223g
Material (details)
Special tool steel, forged, oil-hardened, pliers black atramentised, polished head, handles coated with plastic
Material properties
tempered,polishing
Package
Bulk
Base Product Number
221050
厂商
Molex
Product Status
活跃
系列
*
类型
50 01 160
标准
DIN ISO 9243
长度
160mm
2210507928拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。