24P103C24P1-012详情
Molex 24P103C24P1-012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector A Series
SMA
Connector A Body Style
Straight
Cable Types
0.086 Conformable
Connector B Series
SMA
极性
Normal
阻抗
50 Ω
电缆长度
1 ft
性别A型
Male
性别B型
Male
长度
304.8 mm
24P103C24P1-012拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。