280-0005820详情
Molex 280-0005820重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
93 mm
Minimum Cable Diameter (mm)
72 mm
Angle
Straight
Manufacturer Part Number
ADE1CM1103NPSCN
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
0个相似型号
280-0005820拓展信息








哦! 它是空的。