Molex 3191-02P1/1909-2029
- 收藏
- 对比
3191-02P1/1909-2029
1657-3191-02P1/1909-2029
无类别的
--
大陆
立即发货

Plug housing Temperature range: -40 ... 105 °C Combustibility class: UL 94 V-2 Connection principle: Wire-Wire Gender of housing: Female Housing Material: Polyamide (PA 66) Pitch: 6.71 mm Series: Standard .093 Poles: 2
1最小包装量--
添加到询价列表







哦! 它是空的。