33476-2193详情
Molex 33476-2193重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
Country of Origin
MX
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
行数
2
性别
Receptacle
触点类型
SPST
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
250-750 psi
33476-2193拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。