33482-4404详情
Molex 33482-4404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Manufacturer Part Number
C25DNJ250CJ
Manufacturer
Cutler Hammer, Div of Eaton Co
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
包装
Bulk
行数
2
性别
Male
螺距
3.5 mm
方向
Straight
接头数量
4
无卤素
低卤素
符合辉光线
Non-compliant
达到SVHC
无SVHC
33482-4404拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。