339520K04M040详情
Molex 339520K04M040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4
Manufacturer Part Number
40-500-600-psi/kg/cm2
Case Style
Lower Mount
Range
0-600 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
339520K04M040拓展信息








哦! 它是空的。