34062-0045详情
Molex 34062-0045重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 120 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1800
Tradename
MX150
Part # Aliases
340620045 0340620045
Unit Weight
0.155205 oz
系列
34062
颜色
Gray
行数
1 Row
性别
Socket (Female)
螺距
5 mm
34062-0045拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。