34986-1603详情
Molex 34986-1603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Tradename
MX150
Part # Aliases
349861603 0349861603
Unit Weight
0.834406 oz
系列
34986
颜色
Brown
行数
2 Row
性别
Plug (Male)
螺距
3.5 mm
34986-1603拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。