357110711详情
Molex 357110711重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ELL545SA-G
Manufacturer
Ocal, a T & B Brand
Jacket Material
Polyvinyl Chloride
Part Life Cycle Code
不推荐
Ihs Manufacturer
MOLEX INC
Risk Rank
5.22
Manufacturer Series
35711
无铅代码
有
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Gray
Reach合规守则
unknown
线规
16 AWG
端子和接线板类型
PUSH-ON TERMINAL
终端性别
FEMALE
357110711拓展信息








哦! 它是空的。