367570065详情
Molex 367570065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Tin
Product Status
活跃
Country of Origin
IN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
36757-0065
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.78
ECCN 代码
EAR99
连接器类型
矩形电源连接器
应用
Board-to-Board
行数
3
HTS代码
8536.69.40.30
方向
Vertical
Reach合规守则
unknown
电路数量
9
镀层
Tin
可燃性
94V-2
367570065拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。