38721-2316详情
Molex 38721-2316重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
387212316 72716-C
Package Description
9.53MM/.375INCH PCB BARRIER TERMINAL STRIP NO MOUNTING ENDS
Manufacturer Part Number
387212316
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.68
Manufacturer Series
38721
系列
38721
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
产品
隔离端子排
38721-2316拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。