395269505详情
Molex 395269505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Country of Origin
CN
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
395269505
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.84
Manufacturer Series
395269505
行数
1
方向
Horizontal
Reach合规守则
unknown
电路数量
5
端子和接线板类型
条形端子板
395269505拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。