3R9004A20F030详情
Molex 3R9004A20F030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
3R9004A20F030
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.2
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
连接器类型
圆形连接器
性别
Female
方向
Straight
Reach合规守则
unknown
长度
910 mm
3R9004A20F030拓展信息








哦! 它是空的。