403001B09M020详情
Molex 403001B09M020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4
Manufacturer Part Number
40-500-6000-psi
Case Style
Lower Mount
Range
0-6,000 psi
Manufacturer
NOSHOK
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.65
连接器类型
圆形连接器
Reach合规守则
unknown
403001B09M020拓展信息








哦! 它是空的。