42001-0001详情
Molex 42001-0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
42001
Risk Rank
5.7
Ihs Manufacturer
MOLEX LLC
Part Life Cycle Code
活跃
Manufacturer
Molex
Manufacturer Part Number
42001-0001
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
22 AWG
端子和接线板类型
线端子
终端性别
FEMALE
42001-0001拓展信息








哦! 它是空的。