42421详情
Molex 42421重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
本体材质
Aluminum
Product Style
Terminals Test Jacks
Product Depth (mm)
80.77(mm)
Country of Origin
ES
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
包装
Box
类型
Screw Machined Terminals
导线/电缆种类
Flat
产品类别
Screw Machined Terminals
产品长度(mm)
127(mm)
产品高度(mm)
95(mm)
42421拓展信息








哦! 它是空的。