42815-0042-TR625详情
Molex 42815-0042-TR625重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold over Nickel, Tin over Nickel
Maximum Operating Temperature
+105°C
Minimum Operating Temperature
-40°C
Termination Method
Crimp or Compression
Contact Materials
高性能合金材料
For Use With
42816 Mini-Fit Sr. Receptacle Housing, 43914 Mini-Fit Sr. Receptacle Housing
性别
Female
0个相似型号
42815-0042-TR625拓展信息








哦! 它是空的。