45750-5111详情
Molex 45750-5111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Cable
Country of Origin
US
RoHS
Compliant
Maximum Operating Temperature
+ 105 C
Unit Weight
0.005291 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Molex
Brand
Molex
Tradename
Mini-Fit
包装
Bulk
系列
45750
终端
Crimp
类型
Terminals
应用
Power, Wire-to-Board, Wire-to-Wire
子类别
Headers & Wire Housings
方向
Straight
屏蔽/屏蔽
Unshielded
终端样式
Crimp
触点性别
Female
线规
14 AWG
导线/电缆规格
14 AWG
无卤素
低卤素
产品类别
Headers & Wire Housings
产品
Contacts
产品类别
Headers & Wire Housings
45750-5111拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。