46708-3618详情
Molex 46708-3618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
400
Part # Aliases
467083618 0467083618
Unit Weight
0.058202 oz
Component Type
终端位置保证
Country of Origin
MY
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
定位的数量
24 Position
电路数量
24
46708-3618拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。