46999-0460详情
Molex 46999-0460重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Tin
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
系列
7879
应用
Signal
性别
Female
子类别
Headers & Wire Housings
终端样式
Crimp
线规
30 AWG
镀层
Nickel
产品类别
Headers & Wire Housings
46999-0460拓展信息








哦! 它是空的。