475968841详情
Molex 475968841重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Nickel
Country of Origin
CN
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
47596-8841
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.84
包装
Bulk
ECCN 代码
EAR99
颜色
Silver
HTS代码
8536.69.40.40
Reach合规守则
unknown
无卤素
低卤素
设备插座类型
IC SOCKET
475968841拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。