495180790详情
Molex 495180790重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
房屋材料
Nylon
Country of Origin
KR
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
49518-0790
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.84
Manufacturer Series
49518
定位的数量
7
行数
1
Reach合规守则
compliant
额定电流
7 A
电路数量
7
连接器支持类型
连接器附件
495180790拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。