50058-8025详情
Molex 50058-8025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
-
RoHS
Details
Mounting Styles
Cable Mount / Free Hanging
Tradename
PicoBlade
Contact Materials
Gold
Housing Gender
-
Factory Pack QuantityFactory Pack Quantity
75000
Voltage, Rating
125 V
Part # Aliases
500588025 0500588025
Unit Weight
0.012921 oz
For Use With
Molex PicoBlade 51021 Series Receptacle Housing Connectors
系列
50058
包装
切割胶带
类型
Terminals
应用
Signal, Wire-to-Wire
终端样式
Crimp
触点性别
Socket (Female)
房屋颜色
-
产品
Contacts
50058-8025拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。