5018005111详情
Molex 5018005111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-74301-7969000
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Package
Bulk
Base Product Number
501800
厂商
Molex
Product Status
活跃
系列
*
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 4-pole
额定电流
1.5 Amps
知识产权评级
IP20
长度
90 Meters
5018005111拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。