52396-0770详情
Molex 52396-0770重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
安装类型
BOARD
Contact Materials
Bronze
RoHS
Compliant
Package Description
LEAD FREE
Rohs Code
有
Manufacturer Part Number
52396-0770
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.84
终端
IDC
连接器类型
FFC/FPC CONNECTOR
行数
1
性别
Female
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
7
端子间距
0.625 mm
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SURFACE MOUNT
达到SVHC
Unknown
52396-0770拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。