536430475详情
Molex 536430475重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LEAD FREE
Contact Finish Mating
GOLD (10) OVER NICKEL (59)
Manufacturer Part Number
53643-0475
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.75
Manufacturer Series
53643
JESD-609代码
e3
连接器类型
板堆叠连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
PLUG
触点表面处理 终端
TIN (39) OVER NICKEL (59)
536430475拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。