560233-0500详情
Molex 560233-0500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-400-5000-psi/bar
Case Style
Lower Mount
Range
0-5,000 psi
Manufacturer
NOSHOK
Package
Bulk
Base Product Number
560233
厂商
Molex
Product Status
活跃
系列
*
560233-0500拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。