561218790详情
Molex 561218790重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Gold
底架
Cable
Country of Origin
JP
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
终端
Crimp
连接器类型
Connector, Power
性别
Female
方向
Vertical
0个相似型号
561218790拓展信息








哦! 它是空的。