62100-0100详情
Molex 62100-0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
0621000100
Manufacturer
Molex
Brand
Molex
Tradename
Imperium
For Use With
Ferrule Crimp IDT
Package
Box
Base Product Number
062100
厂商
Molex
Product Status
活跃
For Use With/Related Products
71256-0001
包装
Bulk
系列
207129
连接器类型
Crimp
类型
Crimp Tool
子类别
Tools
工具类型
手动压接器
产品类别
Crimpers
工具方法
Manual
棘轮,棘轮
Ratchet
导线接入位置
Side Entry
产品
Crimpers
产品类别
Crimpers / Crimping Tools
62100-0100拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。