622018781详情
Molex 622018781重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Product Status
活跃
Unit Weight
1.784333 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
0622018781
Manufacturer
Molex
Brand
Molex
Tradename
CMX
RoHS
Details
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Country of Origin
TW
Rohs Code
有
Manufacturer Part Number
62201-8781
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.28
Manufacturer Series
T3002
系列
207123
子类别
Tools
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
功能
Insertion
连接器支持类型
工具和机械
工具类型
Press-Fit Insertion Tool
产品类别
Extraction / Insertion Tools
产品
插入工具
工具机械名称
INSERTION TOOL
产品类别
Extraction, Removal & Insertion Tools
622018781拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。