62202-3050详情
Molex 62202-3050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Product Status
活跃
Country of Origin
TW
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
0622023050
Manufacturer
Molex
Brand
Molex
Manufacturer Part Number
62202-3050
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.56
Manufacturer Series
T3002
系列
62202
子类别
Tools
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
功能
Extraction
连接器支持类型
工具和机械
工具类型
抽取手工具
产品类别
Extraction / Insertion Tools
产品
提取工具
工具机械名称
EXTRACTION TOOL
产品类别
Extraction, Removal & Insertion Tools
62202-3050拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。