625001843详情
Molex 625001843重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
37011
Shaft Type
Multi-Bit
Manufacturer
Cully-Minerallac
Shaft Length
2-1/2 in
Tip Style
Star Pin;Hex Pin;Spanner;Robertson
Tip Size
T-10H;T-15H;T-20H;T-25H;T-27H;T-30H;1/8 in;9/64 in;3/16 in;5/32 in;#6;#8;#10;#12;#1;#2
RoHS
Non-Compliant
绝缘的
无
0个相似型号
625001843拓展信息








哦! 它是空的。