63445-1630详情
Molex 63445-1630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
底架
Cable
Package
Bag
厂商
Molex
Product Status
活跃
Description/Function
Anvil hand tool
Factory Pack QuantityFactory Pack Quantity
3
Part # Aliases
0634451630
Manufacturer
Molex
Brand
Molex
RoHS
不适用
For Use With
Anvil
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Rohs Code
有
Manufacturer Part Number
63445-1630
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
2.09
Manufacturer Series
T2504
系列
-
包装
Bulk
类型
Accessory, Anvil
子类别
Tools
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
工具和机械
配件类型
Anvil
产品类别
Crimpers
产品
Accessories & Replacement Parts
工具机械名称
刀具
产品类别
Crimpers / Crimping Tools
63445-1630拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。