634560042详情
Molex 634560042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
0634560042
Manufacturer
Molex
Brand
Molex
RoHS
Details
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Rohs Code
有
Manufacturer Part Number
63456-0042
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
2.16
Manufacturer Series
T2504
系列
T9999
子类别
Tools
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
工具和机械
产品类别
Punches & Dies
工具机械名称
刀具
产品类别
Punches & Dies
634560042拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。