63801-9100详情
Molex 63801-9100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
底架
Cable
RoHS
不适用
Factory Pack QuantityFactory Pack Quantity
1
Tradename
CMX
Part # Aliases
0638019100 638019100
Unit Weight
24.030 lbs
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
系列
207123
连接器类型
Crimp
63801-9100拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。