63811-8900详情
Molex 63811-8900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
Details
For Use With
CP 1.5mm Female Terminals for CMC Connector
Factory Pack QuantityFactory Pack Quantity
5
Tradename
CMC
Part # Aliases
0638118900
Unit Weight
0.035274 oz
Operation
Hand
Description/Function
现场维修
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Rohs Code
有
Manufacturer Part Number
63811-8900
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
2.14
系列
T9999
类型
Crimp Tool
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
工具和机械
棘轮,棘轮
有
产品
Crimpers
工具机械名称
铆钉工具
63811-8900拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。