63823-4700详情
Molex 63823-4700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Description/Function
Hand crimp tool for CTX150 SWS receptacle terminals
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Molex
Brand
Molex
RoHS
Details
For Use With
CTX150 SWS Receptacle Terminals
Country of Origin
SE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Package
Box
Base Product Number
063823
厂商
Molex
Product Status
活跃
For Use With/Related Products
CTX150 Series
系列
T9999
包装
Bulk
连接器类型
Crimp
类型
Crimp Tool
子类别
Tools
工具类型
手动压接器
产品类别
Crimpers
工具方法
Manual
棘轮,棘轮
Ratchet
导线接入位置
Side Entry
产品
Crimpers
产品类别
Crimpers / Crimping Tools
63823-4700拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。