638235700详情
Molex 638235700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
0638235700 638235700
Manufacturer
Molex
Brand
Molex
Tradename
MX64
RoHS
Details
For Use With
HNF 母端子
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Rohs Code
有
Manufacturer Part Number
63823-5700
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.26
Manufacturer Series
T0102
系列
T9999
包装
Bulk
类型
Crimp Tool
子类别
Tools
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
工具和机械
产品类别
Crimpers
产品
Crimpers
工具机械名称
铆钉工具
产品类别
Crimpers / Crimping Tools
638235700拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。